Vishay Intertechnology, Inc. Wirewound Resistors NS02B4K700FS73

Description
NS-2B 4.7K 1% S73
Request a Quote Datasheet
Description
NS-2B 4.7K 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B4K700FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B4K700FS73
Wirewound Resistors 3110-NS02B4K700FS73
NS-2B 4.7K 1% S73

NS-2B 4.7K 1% S73

Supplier's Site Datasheet
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - NS02B4K700FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
NS02B4K700FS73
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R NS02B4K700FS73
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS02B4K700FS73 NS02B4K700FS73
Product Name Wirewound Resistors Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details