Vishay Intertechnology, Inc. Wirewound Resistors NS02B3R000JS73

Description
NS-2B 3 5% S73
Request a Quote Datasheet
Description
NS-2B 3 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B3R000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B3R000JS73
Wirewound Resistors 3110-NS02B3R000JS73
NS-2B 3 5% S73

NS-2B 3 5% S73

Supplier's Site Datasheet
Res Wirewound 3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - NS02B3R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
NS02B3R000JS73
Res Wirewound 3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R NS02B3R000JS73
Res Wirewound 3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS02B3R000JS73 NS02B3R000JS73
Product Name Wirewound Resistors Res Wirewound 3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 3 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details