Wirewound Resistors - Through Hole 300ohms 1% 3watts Product overview: NS02B300R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B300R0FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 300 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-NS02B300R0FB12 | NS02B300R0FB12 | 541-NS02B300R0FB12-ND | 3110-NS02B300R0FB12 |
| Product Name | Through-Hole Resistor | Res Wirewound 300 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 300 ohms | 300 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |