Wirewound Resistors 22ohms 1% 3watt
NS-2B 22 1% E12 e3
NS-2B 22 1% E12 E3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | NS02B22R00FE12 | 3110-NS02B22R00FE12 | 541-NS02B22R00FE12-ND |
| Product Name | Wirewound Resistors 22ohms 1% 3watt | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 22 ohms | 22 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS |