Vishay Intertechnology, Inc. Through Hole Resistors NS02B20R00FB12

Description
NS-2B 20 1% B12
Request a Quote Datasheet
Description
NS-2B 20 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-NS02B20R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS02B20R00FB12-ND
Through Hole Resistors 541-NS02B20R00FB12-ND
NS-2B 20 1% B12

NS-2B 20 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-NS02B20R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B20R00FB12
Wirewound Resistors 3110-NS02B20R00FB12
NS-2B 20 1% B12

NS-2B 20 1% B12

Supplier's Site Datasheet
Through-Hole 20ohm Resistor - 53-NS02B20R00FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 20ohm Resistor
53-NS02B20R00FB12
Through-Hole 20ohm Resistor 53-NS02B20R00FB12
Wirewound Resistors - Through Hole 3watt 20ohm 1% Product overview: NS02B20R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 20ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B20R00FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watt 20ohm 1% Product overview: NS02B20R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 20ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B20R00FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 20 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02B20R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02B20R00FB12
Res Wirewound 20 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B20R00FB12
Res Wirewound 20 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-NS02B20R00FB12-ND 3110-NS02B20R00FB12 53-NS02B20R00FB12 NS02B20R00FB12
Product Name Through Hole Resistors Wirewound Resistors Through-Hole 20ohm Resistor Res Wirewound 20 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details