Vishay Intertechnology, Inc. Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk NS02B1R300HB12

Description
Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - NS02B1R300HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
NS02B1R300HB12
Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk NS02B1R300HB12
Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-NS02B1R300HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B1R300HB12
Wirewound Resistors 3110-NS02B1R300HB12
NS-2B 1.3 3% B12

NS-2B 1.3 3% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS02B1R300HB12 3110-NS02B1R300HB12
Product Name Res Wirewound 1.3 Ohm 3% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details