Wirewound Resistors 1 Ohm 1% 3W
NS-2B 1 1% E70 E3
NS-2B 1 1% E70 E3
NS-2B 1 1% E70 e3
Wirewound Resistors - Through Hole 1ohms 1% 3watts Product overview: NS02B1R000FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B1R000FE70 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | NS02B1R000FE70 | 541-NS02B1R000FE70CT-ND | 3110-NS02B1R000FE70 | 53-NS02B1R000FE70 |
| Product Name | Wirewound Resistors 1 Ohm 1% 3W | Through Hole Resistors | Wirewound Resistors | Through-Hole Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | ||
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial |