NS-2B 1.8K 1% E12 e3
Wirewound Resistors - Through Hole 3watts 1.8Kohms 1% Product overview: NS02B1K800FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B1K800FE12 can be used for catalog matching and distributor lookup.
NS-2B 1.8K 1% E12 E3
Wirewound Resistors 3watts 1.8Kohms 1%
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NS02B1K800FE12 | 53-NS02B1K800FE12 | 541-NS02B1K800FE12-ND | NS02B1K800FE12 |
| Product Name | Wirewound Resistors | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors 3watts 1.8Kohms 1% |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 1800 ohms | 1800 ohms | 1800 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound |