Vishay Intertechnology, Inc. Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B1K800FB12

Description
Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02B1K800FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02B1K800FB12
Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B1K800FB12
Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-NS02B1K800FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B1K800FB12
Wirewound Resistors 3110-NS02B1K800FB12
NS-2B 1.8K 1% B12

NS-2B 1.8K 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS02B1K800FB12 3110-NS02B1K800FB12
Product Name Res Wirewound 1.8K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details