Wirewound Resistors - Through Hole 110ohms 1% 3watts
NS-2B 110 1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | NS02B110R0FE12 | 3110-NS02B110R0FE12 |
| Product Name | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 110 ohms | 110 ohms |