Vishay Intertechnology, Inc. Wirewound Resistors NS02B10K00HB12

Description
NS-2B 10K 3% B12
Request a Quote Datasheet
Description
NS-2B 10K 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B10K00HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B10K00HB12
Wirewound Resistors 3110-NS02B10K00HB12
NS-2B 10K 3% B12

NS-2B 10K 3% B12

Supplier's Site Datasheet
Res Wirewound 10K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02B10K00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02B10K00HB12
Res Wirewound 10K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B10K00HB12
Res Wirewound 10K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS02B10K00HB12 NS02B10K00HB12
Product Name Wirewound Resistors Res Wirewound 10K Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 10000 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details