Vishay Precision Group Through Hole Resistors NS02B10K00FB12

Description
NS-2B 10K 1% B12
Request a Quote Datasheet
Description
NS-2B 10K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-NS02B10K00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS02B10K00FB12-ND
Through Hole Resistors 541-NS02B10K00FB12-ND
NS-2B 10K 1% B12

NS-2B 10K 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-NS02B10K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B10K00FB12
Wirewound Resistors 3110-NS02B10K00FB12
NS-2B 10K 1% B12

NS-2B 10K 1% B12

Supplier's Site Datasheet
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02B10K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02B10K00FB12
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B10K00FB12
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor - 141119153 - Radwell International
Willingboro, NJ, United States
Resistor
141119153
Resistor 141119153
RESISTOR, AXIAL, 10K OHM, 3 WATT RATING, 1% TOLERANCE , 4.8X14.2 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 10K OHM, 3 WATT RATING, 1% TOLERANCE , 4.8X14.2 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-NS02B10K00FB12-ND 3110-NS02B10K00FB12 NS02B10K00FB12 141119153
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details