Vishay Intertechnology, Inc. 1W,.75,1%,BULK NS01AR7500FB12

Description
1W,.75,1%,BULK
Request a Quote Datasheet
Description
1W,.75,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W,.75,1%,BULK - NS01AR7500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,.75,1%,BULK
NS01AR7500FB12
1W,.75,1%,BULK NS01AR7500FB12
1W,.75,1%,BULK

1W,.75,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-NS01AR7500FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01AR7500FB12
Wirewound Resistors 3110-NS01AR7500FB12
NS-1A .75 1% B12

NS-1A .75 1% B12

Supplier's Site Datasheet
Through-Hole Resistor - 53-NS01AR7500FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-NS01AR7500FB12
Through-Hole Resistor 53-NS01AR7500FB12
Wirewound Resistors - Through Hole 1watt 0.75ohms 1% Non Inductive Product overview: NS01AR7500FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01AR7500FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 0.75ohms 1% Non Inductive Product overview: NS01AR7500FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01AR7500FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - NS01AR7500FB12 - 1217626-NS01AR7500FB12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - NS01AR7500FB12
1217626-NS01AR7500FB12
Through Hole Resistors - NS01AR7500FB12 1217626-NS01AR7500FB12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217626-NS01AR7500FB 12 Packaging: Bulk Termination: Axial Length: 10.31 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Weight: 339.995831 mg Resistance: 750 mΩ Power Rating: 1 W Diameter: 2.39 mm Categories: Through Hole Resistors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Diameter: 510 µm Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217626-NS01AR7500FB12
Packaging: Bulk
Termination: Axial
Length: 10.31 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 90 ppm/°C
Composition: Wirewound
Weight: 339.995831 mg
Resistance: 750 mΩ
Power Rating: 1 W
Diameter: 2.39 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Diameter: 510 µm
Max Operating Temperature: 250 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number NS01AR7500FB12 3110-NS01AR7500FB12 53-NS01AR7500FB12 1217626-NS01AR7500FB12
Product Name 1W,.75,1%,BULK Wirewound Resistors Through-Hole Resistor Through Hole Resistors - NS01AR7500FB12
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers