Vishay Intertechnology, Inc. Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R NS01AR6800FE36

Description
Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R - NS01AR6800FE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
NS01AR6800FE36
Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R NS01AR6800FE36
Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS01AR6800FE36
Product Name Res Wirewound 680m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details