Vishay Intertechnology, Inc. Wirewound Resistors NS01AR3300JE70

Description
NS-1A .33 5% E70 e3
Request a Quote
Description
NS-1A .33 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS01A is a non-inductive, wirewound resistor with an Ayrton-Perry winding, silicone coating rated for temperatures up to 250 °C, and a power rating of 1.0 W at 25 °C. It features a ceramic core, stainless steel end caps, and copperweld® terminals with tin/lead finish. Resistance values range from 0.1 Ω to 2.74 kΩ with a tolerance of ±5 %. The physical dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) in length, 0.437 in (11.10 mm) in maximum length, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) in lead diameter. The part meets MIL-PRF-26 qualifications and has a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω.

Datasheet Summary
Powered by GS/AI

The NS01A is a non-inductive, wirewound resistor with an Ayrton-Perry winding, silicone coating rated for temperatures up to 250 °C, and a power rating of 1.0 W at 25 °C. It features a ceramic core, stainless steel end caps, and copperweld® terminals with tin/lead finish. Resistance values range from 0.1 Ω to 2.74 kΩ with a tolerance of ±5 %. The physical dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) in length, 0.437 in (11.10 mm) in maximum length, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.002 in (0.508 ± 0.051 mm) in lead diameter. The part meets MIL-PRF-26 qualifications and has a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01AR3300JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01AR3300JE70
Wirewound Resistors 3110-NS01AR3300JE70
NS-1A .33 5% E70 e3

NS-1A .33 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS01AR3300JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-22RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers