Vishay Intertechnology, Inc. Wirewound Resistors .25 OHM 1% 1W NS01AR2500FE12

Description
Wirewound Resistors .25ohm 1% 1W
Request a Quote Datasheet
Description
Wirewound Resistors .25ohm 1% 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors .25 OHM 1% 1W - NS01AR2500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors .25 OHM 1% 1W
NS01AR2500FE12
Wirewound Resistors .25 OHM 1% 1W NS01AR2500FE12
Wirewound Resistors .25ohm 1% 1W

Wirewound Resistors .25ohm 1% 1W

Supplier's Site
Wirewound Resistors - 3110-NS01AR2500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01AR2500FE12
Wirewound Resistors 3110-NS01AR2500FE12
NS-1A .25 1% E12 e3

NS-1A .25 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS01AR2500FE12 3110-NS01AR2500FE12
Product Name Wirewound Resistors .25 OHM 1% 1W Wirewound Resistors
Technology / Construction Wirewound
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers