Vishay Precision Group Wirewound Resistors NS01AR2000FS74

Description
NS-1A .2 1% S74
Request a Quote Datasheet
Description
NS-1A .2 1% S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01AR2000FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01AR2000FS74
Wirewound Resistors 3110-NS01AR2000FS74
NS-1A .2 1% S74

NS-1A .2 1% S74

Supplier's Site Datasheet
Res Wirewound 200m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R - NS01AR2000FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
NS01AR2000FS74
Res Wirewound 200m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R NS01AR2000FS74
Res Wirewound 200m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ns-1A .2 1% S74 Vishay - 60C5398 - Newark, An Avnet Company
Chicago, IL, United States
Ns-1A .2 1% S74 Vishay
60C5398
Ns-1A .2 1% S74 Vishay 60C5398
NS-1A .2 1% S74

NS-1A .2 1% S74

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-NS01AR2000FS74 NS01AR2000FS74 60C5398
Product Name Wirewound Resistors Res Wirewound 200m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R Ns-1A .2 1% S74 Vishay
Category / Application Industrial
Resistance Range 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details