Wirewound Resistors - Through Hole 1watt 0.12ohms 1% Non Inductive Product overview: NS01AR1200FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01AR1200FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 120m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-NS01AR1200FB12 | 541-NS01AR1200FB12-ND | 3110-NS01AR1200FB12 | NS01AR1200FB12 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors | Res Wirewound 120m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole Bulk |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C | ||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |