Vishay Intertechnology, Inc. 1W,.1,.5%,T/R NS01AR1000DS73

Description
1W,.1,.5%,T/R
Request a Quote
Description
1W,.1,.5%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,.1,.5%,T/R - NS01AR1000DS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,.1,.5%,T/R
NS01AR1000DS73
1W,.1,.5%,T/R NS01AR1000DS73
1W,.1,.5%,T/R

1W,.1,.5%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS01AR1000DS73
Product Name 1W,.1,.5%,T/R
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details