Vishay/DaleWirewound
NS-1A 700 1% E12 e3
NS-1A 700 1% E12 E3
Wirewound Resistors - Through Hole 700ohms 1% 1watt Product overview: NS01A700R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01A700R0FE12 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | NS01A700R0FE12 | 3110-NS01A700R0FE12 | 541-NS01A700R0FE12-ND | 53-NS01A700R0FE12 |
| Product Name | Vishay/DaleWirewound Resistors - | Wirewound Resistors | Through Hole Resistors | Through-Hole Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 700 ohms | 700 ohms | 700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use |