Vishay Intertechnology, Inc. Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R NS01A680R0FS70

Description
Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - NS01A680R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
NS01A680R0FS70
Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R NS01A680R0FS70
Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-NS01A680R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A680R0FS70
Wirewound Resistors 3110-NS01A680R0FS70
NS-1A 680 1% S70

NS-1A 680 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS01A680R0FS70 3110-NS01A680R0FS70
Product Name Res Wirewound 680 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details