Vishay Intertechnology, Inc. Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R NS01A5R490FS73

Description
Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R - NS01A5R490FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
NS01A5R490FS73
Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R NS01A5R490FS73
Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-NS01A5R490FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A5R490FS73
Wirewound Resistors 3110-NS01A5R490FS73
NS-1A 5.49 1% S73

NS-1A 5.49 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS01A5R490FS73 3110-NS01A5R490FS73
Product Name Res Wirewound 5.49 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers