Vishay Intertechnology, Inc. Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk NS01A374R0FB12

Description
Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - NS01A374R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
NS01A374R0FB12
Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk NS01A374R0FB12
Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-NS01A374R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A374R0FB12
Wirewound Resistors 3110-NS01A374R0FB12
NS-1A 374 1% B12

NS-1A 374 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS01A374R0FB12 3110-NS01A374R0FB12
Product Name Res Wirewound 374 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details