Vishay Intertechnology, Inc. Wirewound Resistors NS01A2R000JB12

Description
NS-1A 2 5% B12
Request a Quote Datasheet
Description
NS-1A 2 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01A2R000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A2R000JB12
Wirewound Resistors 3110-NS01A2R000JB12
NS-1A 2 5% B12

NS-1A 2 5% B12

Supplier's Site Datasheet
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - NS01A2R000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
NS01A2R000JB12
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk NS01A2R000JB12
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS01A2R000JB12 NS01A2R000JB12
Product Name Wirewound Resistors Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details