Vishay Intertechnology, Inc. Wirewound Resistors 2 OHM 1% 1W NS01A2R000FE12

Description
Wirewound Resistors 2ohm 1% 1W
Request a Quote Datasheet
Description
Wirewound Resistors 2ohm 1% 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 2 OHM 1% 1W - NS01A2R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 2 OHM 1% 1W
NS01A2R000FE12
Wirewound Resistors 2 OHM 1% 1W NS01A2R000FE12
Wirewound Resistors 2ohm 1% 1W

Wirewound Resistors 2ohm 1% 1W

Supplier's Site
Wirewound Resistors - 3110-NS01A2R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A2R000FE12
Wirewound Resistors 3110-NS01A2R000FE12
NS-1A 2 1% E12 e3

NS-1A 2 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS01A2R000FE12 3110-NS01A2R000FE12
Product Name Wirewound Resistors 2 OHM 1% 1W Wirewound Resistors
Technology / Construction Wirewound
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers