Vishay Intertechnology, Inc. Wirewound Resistors NS01A1R000FS74

Description
NS-1A 1 1% S74
Request a Quote Datasheet
Description
NS-1A 1 1% S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01A1R000FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A1R000FS74
Wirewound Resistors 3110-NS01A1R000FS74
NS-1A 1 1% S74

NS-1A 1 1% S74

Supplier's Site Datasheet
Res Wirewound 1 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R - NS01A1R000FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
NS01A1R000FS74
Res Wirewound 1 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R NS01A1R000FS74
Res Wirewound 1 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS01A1R000FS74 NS01A1R000FS74
Product Name Wirewound Resistors Res Wirewound 1 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 1 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details