Wirewound Resistors - Through Hole 1watt 1ohms 1% Non Inductive Product overview: NS01A1R000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01A1R000FB12 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-NS01A1R000FB12 | NS01A1R000FB12 | 541-NS01A1R000FB12-ND | 3110-NS01A1R000FB12 |
| Product Name | Through-Hole Resistor | 1W,1,1%,BULK | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 1 ohms | 1 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |