Vishay Intertechnology, Inc. Wirewound Resistors NS01A10R00FB12

Description
NS-1A 10 1% B12
Request a Quote Datasheet
Description
NS-1A 10 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01A10R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01A10R00FB12
Wirewound Resistors 3110-NS01A10R00FB12
NS-1A 10 1% B12

NS-1A 10 1% B12

Supplier's Site Datasheet
Through-Hole Resistor - 53-NS01A10R00FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-NS01A10R00FB12
Through-Hole Resistor 53-NS01A10R00FB12
Wirewound Resistors - Through Hole 1watt 10ohms 1% Non Inductive Product overview: NS01A10R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01A10R00FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 10ohms 1% Non Inductive Product overview: NS01A10R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS01A10R00FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 10 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - NS01A10R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
NS01A10R00FB12
Res Wirewound 10 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk NS01A10R00FB12
Res Wirewound 10 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-NS01A10R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS01A10R00FB12-ND
Through Hole Resistors 541-NS01A10R00FB12-ND
NS-1A 10 1% B12

NS-1A 10 1% B12

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-NS01A10R00FB12 53-NS01A10R00FB12 NS01A10R00FB12 541-NS01A10R00FB12-ND
Product Name Wirewound Resistors Through-Hole Resistor Res Wirewound 10 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers