Vishay Intertechnology, Inc. Wirewound Resistors NS01050R00JE12

Description
NS-10 50 5% E12 e3
Request a Quote Datasheet
Description
NS-10 50 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01050R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01050R00JE12
Wirewound Resistors 3110-NS01050R00JE12
NS-10 50 5% E12 e3

NS-10 50 5% E12 e3

Supplier's Site Datasheet
10W,50,5%,BULK - NS01050R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,50,5%,BULK
NS01050R00JE12
10W,50,5%,BULK NS01050R00JE12
10W,50,5%,BULK

10W,50,5%,BULK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS01050R00JE12 NS01050R00JE12
Product Name Wirewound Resistors 10W,50,5%,BULK
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details