Vishay Intertechnology, Inc. Wirewound Resistors NS01025K00FB12

Description
NS-10 25K 1% B12
Request a Quote Datasheet
Description
NS-10 25K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS01025K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS01025K00FB12
Wirewound Resistors 3110-NS01025K00FB12
NS-10 25K 1% B12

NS-10 25K 1% B12

Supplier's Site Datasheet
Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - NS01025K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
NS01025K00FB12
Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk NS01025K00FB12
Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS01025K00FB12 NS01025K00FB12
Product Name Wirewound Resistors Res Wirewound 25K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 25000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details