Vishay Intertechnology, Inc. Wirewound Resistors NS0101R000FB1238

Description
NS-10-38 1 1% B12
Request a Quote
Description
NS-10-38 1 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS/NS series, featuring Ayrton-Perry winding for minimized reactive components. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with resistance values from 0.1 Ω to 73.4 kΩ and tolerance options down to ±0.05 %. The component is silicone-coated for operation up to +350 °C, has ceramic or steatite core, stainless steel end caps, and copperweld® terminals. Its physical dimensions are 1.78 ± 0.062 in [45.21 ± 1.57 mm] in length and 0.375 ± 0.031 in [9.53 ± 0.787 mm] in diameter. It is qualified to MIL-PRF-26 and meets performance standards for thermal shock, moisture resistance, shock, vibration, and load life. The part is available in bulk packaging with tin/lead terminations as indicated by the B12 suffix.

Datasheet Summary
Powered by GS/AI

The NS010 is a non-inductive wirewound resistor in the Vishay Dale RS/NS series, featuring Ayrton-Perry winding for minimized reactive components. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with resistance values from 0.1 Ω to 73.4 kΩ and tolerance options down to ±0.05 %. The component is silicone-coated for operation up to +350 °C, has ceramic or steatite core, stainless steel end caps, and copperweld® terminals. Its physical dimensions are 1.78 ± 0.062 in [45.21 ± 1.57 mm] in length and 0.375 ± 0.031 in [9.53 ± 0.787 mm] in diameter. It is qualified to MIL-PRF-26 and meets performance standards for thermal shock, moisture resistance, shock, vibration, and load life. The part is available in bulk packaging with tin/lead terminations as indicated by the B12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0101R000FB1238 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0101R000FB1238
Wirewound Resistors 3110-NS0101R000FB1238
NS-10-38 1 1% B12

NS-10-38 1 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS0101R000FB1238
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chassis Mount Resistors - 696-1452-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers