Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk NS0101R000FB12

Description
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - NS0101R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
NS0101R000FB12
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk NS0101R000FB12
Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-NS0101R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0101R000FB12
Wirewound Resistors 3110-NS0101R000FB12
NS-10 1 1% B12

NS-10 1 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-NS0101R000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS0101R000FB12-ND
Through Hole Resistors 541-NS0101R000FB12-ND
NS-10 1 1% B12

NS-10 1 1% B12

Buy Now Datasheet
Through-Hole 1ohm Resistor - 53-NS0101R000FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1ohm Resistor
53-NS0101R000FB12
Through-Hole 1ohm Resistor 53-NS0101R000FB12
Wirewound Resistors - Through Hole 10watts 1ohm 1% Product overview: NS0101R000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS0101R000FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 1ohm 1% Product overview: NS0101R000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS0101R000FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number NS0101R000FB12 3110-NS0101R000FB12 541-NS0101R000FB12-ND 53-NS0101R000FB12
Product Name Res Wirewound 1 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Through-Hole 1ohm Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details