Wirewound Resistors - Through Hole 10watts 100ohms 1% Non Inductive Product overview: NS010100R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS010100R0FB12 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | NS010100R0FB12 | 53-NS010100R0FB12 | 3110-NS010100R0FB12 | 541-NS010100R0FB12-ND |
| Product Name | 10W,100,1%,BULK | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 100 ohms | 100 ohms | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |