Vishay Precision Group
NS-7 30K .5% B12
NS00730K00DB12
Description
NS-7 30K .5% B12
Request a Quote
Email Supplier
Description
NS-7 30K .5% B12
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
NS00730K00DB12 |
|
Product Name
|
NS-7 30K .5% B12 |
|
Tolerance
|
0.5000 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
249000 ohms
Tolerance
0.1000 +/- %
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details