Vishay Intertechnology, Inc. Wirewound Resistors NS005R5000FB12

Description
NS-5 .5 1% B12
Request a Quote Datasheet
Description
NS-5 .5 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS005R5000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS005R5000FB12
Wirewound Resistors 3110-NS005R5000FB12
NS-5 .5 1% B12

NS-5 .5 1% B12

Supplier's Site Datasheet
Through-Hole Resistor - 53-NS005R5000FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-NS005R5000FB12
Through-Hole Resistor 53-NS005R5000FB12
Wirewound Resistors - Through Hole 5watts 0.5ohms 1% Non Inductive Product overview: NS005R5000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS005R5000FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 0.5ohms 1% Non Inductive Product overview: NS005R5000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS005R5000FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-NS005R5000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS005R5000FB12-ND
Through Hole Resistors 541-NS005R5000FB12-ND
NS-5 .5 1% B12

NS-5 .5 1% B12

Buy Now Datasheet
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - NS005R5000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
NS005R5000FB12
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk NS005R5000FB12
Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-NS005R5000FB12 53-NS005R5000FB12 541-NS005R5000FB12-ND NS005R5000FB12
Product Name Wirewound Resistors Through-Hole Resistor Through Hole Resistors Res Wirewound 500m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial General Use
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details