Vishay Intertechnology, Inc. Wirewound Resistors NS0057R500FS70

Description
NS-5 7.5 1% S70
Request a Quote Datasheet
Description
NS-5 7.5 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS0057R500FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS0057R500FS70
Wirewound Resistors 3110-NS0057R500FS70
NS-5 7.5 1% S70

NS-5 7.5 1% S70

Supplier's Site Datasheet
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R - NS0057R500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R
NS0057R500FS70
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R NS0057R500FS70
Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS0057R500FS70 NS0057R500FS70
Product Name Wirewound Resistors Res Wirewound 7.5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details