Vishay Intertechnology, Inc. Wirewound Resistors NS00570R00JB12

Description
NS-5 70 5% B12
Request a Quote Datasheet
Description
NS-5 70 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS00570R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS00570R00JB12
Wirewound Resistors 3110-NS00570R00JB12
NS-5 70 5% B12

NS-5 70 5% B12

Supplier's Site Datasheet
Res Wirewound 70 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - NS00570R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
NS00570R00JB12
Res Wirewound 70 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS00570R00JB12
Res Wirewound 70 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS00570R00JB12 NS00570R00JB12
Product Name Wirewound Resistors Res Wirewound 70 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 70 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers