Vishay Intertechnology, Inc. Through Hole Resistors NS00550R00JE12

Description
50 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
50 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-NS00550R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS00550R00JE12-ND
Through Hole Resistors 541-NS00550R00JE12-ND
50 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

50 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-NS00550R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS00550R00JE12
Wirewound Resistors 3110-NS00550R00JE12
NS-5 50 5% E12 e3

NS-5 50 5% E12 e3

Supplier's Site Datasheet
RES WIREWOUND 50 OHM 5 WATT - NS00550R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WIREWOUND 50 OHM 5 WATT
NS00550R00JE12
RES WIREWOUND 50 OHM 5 WATT NS00550R00JE12
RES WIREWOUND 50ohm 5 WATT

RES WIREWOUND 50ohm 5 WATT

Supplier's Site
Through Hole Resistors - NS00550R00JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
NS00550R00JE12
Through Hole Resistors NS00550R00JE12
RES WIREWOUND 50 OHM 5 WATT

RES WIREWOUND 50 OHM 5 WATT

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-NS00550R00JE12-ND 3110-NS00550R00JE12 NS00550R00JE12 NS00550R00JE12
Product Name Through Hole Resistors Wirewound Resistors RES WIREWOUND 50 OHM 5 WATT Through Hole Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers