Wirewound Resistors - Through Hole 50ohms 1% 5watts Product overview: NS00550R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS00550R00FE12 can be used for catalog matching and distributor lookup.
Wirewound Resistors 50 Ohm 1% 5W
NS-5 50 1% E12 e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-NS00550R00FE12-ND | 53-NS00550R00FE12 | NS00550R00FE12 | 3110-NS00550R00FE12 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistors 50 Ohm 1% 5W | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |