Vishay Intertechnology, Inc. Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS005500R0BB14

Description
Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - NS005500R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
NS005500R0BB14
Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS005500R0BB14
Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS005500R0BB14
Product Name Res Wirewound 500 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details