Vishay Intertechnology, Inc. Through Hole Resistors NS00547R00FB12

Description
NS-5 47 1% B12
Request a Quote Datasheet
Description
NS-5 47 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-NS00547R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS00547R00FB12-ND
Through Hole Resistors 541-NS00547R00FB12-ND
NS-5 47 1% B12

NS-5 47 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-NS00547R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS00547R00FB12
Wirewound Resistors 3110-NS00547R00FB12
NS-5 47 1% B12

NS-5 47 1% B12

Supplier's Site Datasheet
Through-Hole 47ohm Resistor - 53-NS00547R00FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 47ohm Resistor
53-NS00547R00FB12
Through-Hole 47ohm Resistor 53-NS00547R00FB12
Wirewound Resistors - Through Hole 5watt 47ohm 1% Product overview: NS00547R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS00547R00FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 47ohm 1% Product overview: NS00547R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS00547R00FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 47 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - NS00547R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
NS00547R00FB12
Res Wirewound 47 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS00547R00FB12
Res Wirewound 47 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-NS00547R00FB12-ND 3110-NS00547R00FB12 53-NS00547R00FB12 NS00547R00FB12
Product Name Through Hole Resistors Wirewound Resistors Through-Hole 47ohm Resistor Res Wirewound 47 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details