Wirewound Resistors 33K Ohm 1% 5W
Wirewound Resistors - Through Hole 33Kohms 1% 5watts Product overview: NS00533K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS00533K00FE12 can be used for catalog matching and distributor lookup.
NS-5 33K 1% E12 e3
NS-5 33K 1% E12 E3
RESISTOR, WIREWOUND, 33K OHMS, 5W, 1%, AXIAL 7.92X22.23 MM. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | NS00533K00FE12 | 53-NS00533K00FE12 | 3110-NS00533K00FE12 | 541-NS00533K00FE12-ND | 103582730 |
| Product Name | Wirewound Resistors 33K Ohm 1% 5W | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors | Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |||
| Resistance Range | 33000 ohms | 33000 ohms | |||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |