Vishay Intertechnology, Inc. Wirewound Resistors NS00524K00FB12

Description
NS-5 24K 1% B12
Request a Quote Datasheet
Description
NS-5 24K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS00524K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS00524K00FB12
Wirewound Resistors 3110-NS00524K00FB12
NS-5 24K 1% B12

NS-5 24K 1% B12

Supplier's Site Datasheet
Res Wirewound 24K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - NS00524K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
NS00524K00FB12
Res Wirewound 24K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS00524K00FB12
Res Wirewound 24K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS00524K00FB12 NS00524K00FB12
Product Name Wirewound Resistors Res Wirewound 24K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 24000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1315231-C3A18RJT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details