Vishay Intertechnology, Inc. Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS00522K00HB12

Description
Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - NS00522K00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
NS00522K00HB12
Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS00522K00HB12
Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-NS00522K00HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS00522K00HB12
Wirewound Resistors 3110-NS00522K00HB12
NS-5 22K 3% B12

NS-5 22K 3% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS00522K00HB12 3110-NS00522K00HB12
Product Name Res Wirewound 22K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details