Wirewound Resistors 15 Ohm 1% 5W
NS-5 15 1% E12 e3
Wirewound Resistors - Through Hole 15ohms 1% 5watts Product overview: NS00515R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS00515R00FE12 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | NS00515R00FE12 | 541-NS00515R00FE12-ND | 3110-NS00515R00FE12 | 53-NS00515R00FE12 |
| Product Name | Wirewound Resistors 15 Ohm 1% 5W | Through Hole Resistors | Wirewound Resistors | Through-Hole Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | ||
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial |