Wirewound Resistors - Through Hole 10ohms 5% 5watts Learn More
NS-5 10 5% E73 e3
NS-5 10 5% E73 E3
NS-5 10 5% E73 E3
Wirewound Resistors - Through Hole 10ohms 5% 5watts Product overview: NS00510R00JE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS00510R00JE73 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | NS00510R00JE73 | 3110-NS00510R00JE73 | 541-NS00510R00JE73CT-ND | 53-NS00510R00JE73 |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors | Through-Hole Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Category / Application | Industrial | General Use |