NS-5 10 1% E12 e3
RES 10 OHM 1% 5W AXIAL
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-NS00510R00FE12 | 541-NS00510R00FE12-ND | NS00510R00FE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor |