Wirewound Resistors - Through Hole 5watts 10ohms 1% Non Inductive Product overview: NS00510R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS00510R00FB12 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NS00510R00FB12 | 53-NS00510R00FB12 | NS00510R00FB12 | 541-NS00510R00FB12-ND |
| Product Name | Wirewound Resistors | Through-Hole Resistor | 5W,10,1%,BULK | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 10 ohms | 10 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |