Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS005100R0BB12

Description
Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - NS005100R0BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
NS005100R0BB12
Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk NS005100R0BB12
Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS005100R0BB12
Product Name Res Wirewound 100 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details