Vishay Intertechnology, Inc. Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R NS002R5600FS70

Description
Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R - NS002R5600FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R
NS002R5600FS70
Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R NS002R5600FS70
Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-NS002R5600FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS002R5600FS70
Wirewound Resistors 3110-NS002R5600FS70
NS-2 .56 1% S70

NS-2 .56 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS002R5600FS70 3110-NS002R5600FS70
Product Name Res Wirewound 560m Ohm 1% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers